The S1811Y-RC-1 is a 24 diametral pitch, 20° pressure angle gear rack made of 416 stainless steel, designed for precise linear motion in rack and pinion systems. It has a pitch distance of 0.4383 inches, a face width of 0.230 inches, and an overall length of 10 inches. The rack features four mounting holes with a diameter of 0.147 inches and maintains tooth-to-tooth spacing error within ±0.0005 inches and total accumulated spacing error within ±0.002 inches. Parallelism of the pitch line to the base is held to ±0.001 inches.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1811Y-RC-1 |
| Product Name | 24 Diametral Pitch, 20° Press. Angle, 10" Length, 416 Stainless Steel Rack with side Mounting Holes |
| Gear Type | Rack |