The S1810Y-RC-8 is a 120 diametral pitch, 20° pressure angle gear rack made of 416 stainless steel, with a pitch line distance of 0.3467 inches and a face width of 0.167 inches. It includes four mounting holes of 0.120 inches in diameter, spaced to accommodate standard parcel mounting. The rack has a tooth-to-tooth spacing error of ±0.0005 inches and a total accumulated spacing error of ±0.002 inches, with parallelism of the pitch line to base held within ±0.001 inches. The pitch diameter tolerance is +0.000/-0.001 inches. The rack is 3 inches long, as inferred from its catalog grouping and typical series length.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1810Y-RC-8 |
| Product Name | 120 Diametral Pitch, 20° Press. Angle, 3" Length, 416 Stainless Steel Rack with side Mounting Holes |
| Gear Type | Rack |