The S15S15M015P1500G is a metric spur gear with 15 teeth, a 1.5 module, and a 20° pressure angle, designed for power transmission in mechanical systems. It has a 22.5 mm pitch diameter, a 15 mm face width, and a bore diameter of 12 mm with an H7 tolerance. The gear is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55 and meets ISO Class 5 accuracy. The part is mounted with a keyway and features a hub diameter of 25.5 mm.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S15M015P1500G |
| Product Name | 1.5 Module, 15 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |