Metric spur gear with 14 teeth, 1.5 module, and 20° pressure angle, made from AISI 4135 steel with tooth surface induction hardened to HRC 50-55. The bore diameter is 12 mm with a shaft tolerance of 0/-0.018 mm, and the face width is 15 mm. Mounted on a hub with an outside diameter of 21 mm. Designed for use in gear trains where precise torque transmission is required.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S15M014P1500G |
| Product Name | 1.5 Module, 14 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 14 |
| Design | Metric |
| Pressure Angle | 20° |