S15S10M016P1000G is a metric ground spur gear with 16 teeth, module 1, and a 10 mm face width, designed for power transmission in mechanical systems. It has a 16 mm bore with h7 tolerance and a 18 mm hub diameter, featuring a 20° pressure angle. The gear is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55 and conforms to ISO Class 5 precision standards.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S10M016P1000G |
| Product Name | 1 Module, 16 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |