Ground spur gear with 24 teeth, 0.8 module, 8 mm face width, and 20° pressure angle, made from AISI 4135 steel with tooth surface induction hardened to HRC 50-55. Features a 20 mm bore with H7 tolerance, two set screws spaced 120° apart, and a 10 mm set screw hole. Mounting style includes a hub with sub-drill for shaft attachment.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S08M024P0800G |
| Product Name | 0.8 Module, 24 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |