S15S08M016P0800G is a ground spur gear with 16 teeth, module 0.8, 8 mm face width, and 20° pressure angle, made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It has a bore diameter of 12.8 mm with a tolerance of 0/-0.012 mm, a hub diameter of 14.4 mm, and is designed for use with set screws spacers 120° apart. The gear features a sub-drill for shaft mounting and conforms to ISO Class 5 standards.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S08M016P0800G |
| Product Name | 0.8 Module, 16 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |