S15S05M025P0800G is a ground spur gear with 25 teeth, module 0.5, 8 mm face width, and 20° pressure angle, made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It has a bore diameter of 12.5 mm with H7 tolerance and a hub diameter of 13.5 mm, designed for shaft mounting without set screws. The gear is compliant with ISO Class 5 standards.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S05M025P0800G |
| Product Name | 0.5 Module, 25 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |