Stock Drive Products & Sterling Instrument - SDP/SI 1:2 Ratio / 4 Mod. Bevel Gear, With Mating Gear ->S13S3YMK40G40R20 S13S3YMK40G20L20

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S13S3YMK40G20L20 is a metric spiral bevel gear with a module of 4, 20 teeth, and a left-hand helix, designed for power transmission between intersecting shafts. It has a pitch diameter of 80 mm, face width of 20 mm, bore diameter of 28 mm, and hub diameter of 120 mm. The gear is made from AISI 1045 steel with induction-hardened tooth surfaces (HRC 48-53) and a black oxide finish. The spiral angle is 38°25′, and it is intended for use with a mating gear of 40 teeth. The gear has a 1:2 ratio with its matched counterpart.

Datasheet Summary
Powered by GS/AI

S13S3YMK40G20L20 is a metric spiral bevel gear with a module of 4, 20 teeth, and a left-hand helix, designed for power transmission between intersecting shafts. It has a pitch diameter of 80 mm, face width of 20 mm, bore diameter of 28 mm, and hub diameter of 120 mm. The gear is made from AISI 1045 steel with induction-hardened tooth surfaces (HRC 48-53) and a black oxide finish. The spiral angle is 38°25′, and it is intended for use with a mating gear of 40 teeth. The gear has a 1:2 ratio with its matched counterpart.

Suppliers

Company
Product
Description
Supplier Links
1:2 Ratio / 4 Mod. Bevel Gear, With Mating Gear ->S13S3YMK40G40R20 - S13S3YMK40G20L20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:2 Ratio / 4 Mod. Bevel Gear, With Mating Gear ->S13S3YMK40G40R20
S13S3YMK40G20L20
1:2 Ratio / 4 Mod. Bevel Gear, With Mating Gear ->S13S3YMK40G40R20 S13S3YMK40G20L20
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S13S3YMK40G20L20
Product Name 1:2 Ratio / 4 Mod. Bevel Gear, With Mating Gear ->S13S3YMK40G40R20
Gear Type Rack
Design Metric
Tooth Form Spiral
Material Pinion ( Steel )
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKWH7200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 DP, 24 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 24
Design English
View Details
Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.75, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details