Stock Drive Products & Sterling Instrument - SDP/SI 2:3 Ratio / 2.5 Mod. Bevel Gear, With Mating Pinion ->S13S2YMK25G20L12 S13S2YMK25G30R15

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S13S2YMK25G30R15 is a metric spiral bevel gear with a module of 2.5, 30 teeth, and a right-hand helix, designed for a 2:3 ratio with its mating pinion. It features an induction-hardened AISI 1045 steel tooth surface hardened to HRC 48-53 and a black oxide finish, excluding the ground bore and tooth surfaces. The gear has a pitch diameter of 77.09 mm, face width of 15 mm, bore diameter of 14.17 mm, and hub diameter of 30 mm. The spiral angle is 61° 01' and the pressure angle is 20°. It is mounted on intersecting shafts to transfer power, typically at 90°.

Datasheet Summary
Powered by GS/AI

S13S2YMK25G30R15 is a metric spiral bevel gear with a module of 2.5, 30 teeth, and a right-hand helix, designed for a 2:3 ratio with its mating pinion. It features an induction-hardened AISI 1045 steel tooth surface hardened to HRC 48-53 and a black oxide finish, excluding the ground bore and tooth surfaces. The gear has a pitch diameter of 77.09 mm, face width of 15 mm, bore diameter of 14.17 mm, and hub diameter of 30 mm. The spiral angle is 61° 01' and the pressure angle is 20°. It is mounted on intersecting shafts to transfer power, typically at 90°.

Suppliers

Company
Product
Description
Supplier Links
2:3 Ratio / 2.5 Mod. Bevel Gear, With Mating Pinion ->S13S2YMK25G20L12 - S13S2YMK25G30R15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2:3 Ratio / 2.5 Mod. Bevel Gear, With Mating Pinion ->S13S2YMK25G20L12
S13S2YMK25G30R15
2:3 Ratio / 2.5 Mod. Bevel Gear, With Mating Pinion ->S13S2YMK25G20L12 S13S2YMK25G30R15
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S13S2YMK25G30R15
Product Name 2:3 Ratio / 2.5 Mod. Bevel Gear, With Mating Pinion ->S13S2YMK25G20L12
Gear Type Rack
Design Metric
Tooth Form Spiral
Material Gear ( Steel )
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK08030S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Design Metric
View Details
48 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
1:2 Ratio / 3 MOD Bevel Gear Set With Mating Pinion ->A 1C33MYK30036H (Sold Separate ) - A 1C33MYK30018H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
Module 1.5, 36 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway - A 1C22MYK15036B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details