S13S1YMK50G20R25 is a right-hand spiral miter gear with a module of 5, 20 teeth, a 20° pressure angle, and a 35° spiral angle. It has a bore diameter of 25 mm, a pitch diameter of 105.9 mm, a face width of 26 mm, a hub width of 30 mm, a hub diameter of 90 mm, and a hub projection of 65.15 mm. The gear is made from AISI 1045 steel with tooth surfaces induction hardened to HRC 48-53 and finished with black oxide except for the ground bore and tooth surfaces.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13S1YMK50G20R25 |
| Product Name | 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Direction | Right |