S13S1YMK35G30R25 is a right-hand spiral miter gear with a module of 3.5, 30 teeth, and a 20° pressure angle. It has a bore diameter of 25 mm, a pitch diameter of 105 mm, a face width of 22 mm, and a hub diameter of 90 mm. The gear is made of AISI 1045 steel with teeth induction hardened to HRC 48-53 and finished with a black oxide coating except on the ground bore and tooth surfaces. The helix angle is 35°, and the hub projection is 85 mm with a distance from back to hub of 34.6 mm.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13S1YMK35G30R25 |
| Product Name | 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Direction | Right |