Stock Drive Products & Sterling Instrument - SDP/SI 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK35G25R25

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore - S13S1YMK35G25R25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore
S13S1YMK35G25R25
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK35G25R25
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S13S1YMK35G25R25
Product Name 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore
Gear Type Rack
Number of Teeth 25
Direction Right
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32056A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details
1:2 Ratio / 2.5 MOD Bevel Gear Set With Mating Gear ->A 1C 3MYK25018 (Sold Separate ) - A 1C 3MYK25036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
48 DP, 36 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1C 3-Y48036B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details