The S13S1YMK30G30R20 is a 35° right-hand spiral miter gear with a module of 3, 30 teeth, a 20 mm bore, a 90 mm pitch diameter, a 20 mm face width, and an induction hardened tooth surface with black oxide finish except on the ground bore and tooth surfaces. The gear has a hub diameter of 75 mm, a hub projection of 20 mm, and a back distance of 53.43 mm.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13S1YMK30G30R20 |
| Product Name | 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Direction | Right |