Stock Drive Products & Sterling Instrument - SDP/SI 35° Left handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK30G25L20

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S13S1YMK30G25L20 is a left-hand spiral miter gear with a module of 3, 25 teeth, a 20 mm bore, and a face width of 20 mm. It features induction-hardened AISI 1045 steel teeth with a Rockwell hardness of HRC 48 to 53 and a black oxide finish except on the ground bore and tooth surfaces. The gear has a 35° spiral angle and a 20° pressure angle, and is designed for right-angle power transmission. The pitch diameter is 75 mm, hub diameter is 70 mm, hub length is 20 mm, and the distance from back of hub to gear face is 37.43 mm.

Datasheet Summary
Powered by GS/AI

The S13S1YMK30G25L20 is a left-hand spiral miter gear with a module of 3, 25 teeth, a 20 mm bore, and a face width of 20 mm. It features induction-hardened AISI 1045 steel teeth with a Rockwell hardness of HRC 48 to 53 and a black oxide finish except on the ground bore and tooth surfaces. The gear has a 35° spiral angle and a 20° pressure angle, and is designed for right-angle power transmission. The pitch diameter is 75 mm, hub diameter is 70 mm, hub length is 20 mm, and the distance from back of hub to gear face is 37.43 mm.

Suppliers

Company
Product
Description
Supplier Links
35° Left handed spiral miter gear, Finish with ground tooth surface & Bore - S13S1YMK30G25L20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
35° Left handed spiral miter gear, Finish with ground tooth surface & Bore
S13S1YMK30G25L20
35° Left handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK30G25L20
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S13S1YMK30G25L20
Product Name 35° Left handed spiral miter gear, Finish with ground tooth surface & Bore
Gear Type Rack
Number of Teeth 25
Direction Left
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
48 DP, 12 Teeth, 1:5 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y48012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 12
Design English
View Details
Module 0.75, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details