The S13F6Z-48S30A030 is a precision-matched 48-pitch Fairloc® miter gear set with a 1:1 ratio, consisting of a 30-tooth stainless steel gear and a 30-tooth anodized aluminum gear. Both gears have a 0.2498-inch bore with a tolerance of +0.0005/-0.0000 and are designed for use with a #4-40 socket head cap screw. The pitch diameter of each gear is 0.625 inch, and the outside diameter is 0.687 inch. The set includes the necessary mounting screw and requires a shaft with a controlled clearance fit of 0.0001 to 0.0008 inch. The gears are designed for 20° pressure angle and are sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F6Z-48S30A030 |
| Product Name | 48 Pitch, 30 Tooth Stainless Steel/Aluminum Fairloc® Miter Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum Set |