The S13F4Z-64S32S032 is a 64-pitch, 32-tooth stainless steel Fairloc® miter gear set designed for 1:1 ratio power transmission between perpendicular shafts. It includes a #2-56 socket head cap screw and has a bore diameter of 0.1873″ with a tolerance of +0.0005/-0.0000. The gear set measures 0.500 inches in pitch diameter and 0.562 inches in both face width and hub thickness. The gears are manufactured from 303 stainless steel and are sold as matched pairs.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F4Z-64S32S032 |
| Product Name | 64 Pitch, 32 Tooth Stainless Steel Fairloc® Miter Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Stainless; Stainless Steel Set |