The S13F4Z-64A32A096 is a 64-pitch aluminum Fairloc® bevel gear set with a 1:3 ratio, designed for power transmission between intersecting shafts. It consists of a 32-tooth pinion and a 96-tooth gear, with a bore diameter of 3/16 inch and a hub diameter of 0.578 inch for the larger gear. The set includes a #4-40 cap screw for secure mounting, and the gears are made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The pitch diameter of the pinion is 0.500 inch and the gear is 1.500 inch, with a center distance of 1.000 inch. The pressure angle is 20°, and the set is sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F4Z-64A32A096 |
| Product Name | 64 Pitch, 1:3 Ratio Aluminum Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Aluminum Set |