The S13F4Z-64A32A032 is a 64-pitch, 32-tooth aluminum Fairloc™ miter gear set with a 1:1 ratio, designed for power transmission between perpendicular shafts. It features a 3/16″ bore, a pitch diameter of 0.500″, and overall dimensions of 0.562″ in both A and B measurements. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and includes a #2-56 socket head cap screw for mounting. Shaft clearance fit is specified as 0.0001/0.0006. The set is sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F4Z-64A32A032 |
| Product Name | 64 Pitch, 32 Tooth Aluminum Fairloc® Miter Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Aluminum Set |