The S13F3Z-72S36A108 is a 72-pitch Fairloc bevel gear set with a 1:3 ratio, consisting of a 36-tooth stainless steel pinion and a 108-tooth aluminum gear. The set includes a #4-40 socket head cap screw for secure mounting, and the larger gear has a hub diameter of 0.551 inch. The gears are precision matched, designed for a 0.0001 to 0.0008 inch clearance fit between the 1/8-inch bore and the shaft, and operate with a 20-degree pressure angle. Both gears are manufactured from 303 stainless steel and 2024-T4 or T351 aluminum alloy, anodized before cutting.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F3Z-72S36A108 |
| Product Name | 72 Pitch, 1:3 Ratio Stainless Steel/Aluminum Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum Set |