The S13F3Z-72S36A054 is a 72-pitch Fairloc™ bevel gear set with a 1:1.5 ratio, consisting of a 36-tooth stainless steel gear and a 54-tooth aluminum gear, both with a 0.1248-inch bore and a 0.500-inch pitch diameter. The set includes a socket head cap screw and is designed for use with controlled shaft tolerances of 0.0001/0.0008 inch clearance. The aluminum gear is anodized before cutting. The gear housing dimensions are 0.500 inches in pitch diameter, 0.640 inches in hub diameter for the larger gear, and 0.531 inches in face width.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F3Z-72S36A054 |
| Product Name | 72 Pitch, 1:1.5 Ratio Stainless Steel/Aluminum Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum Set |