S1356Z-48S30S120 is a precision matched bevel gear set with a 1:4 ratio, 48 pitch, and 30 and 120 teeth, manufactured from 303 stainless steel. The set includes a pinion with a 0.625-inch pitch diameter and a gear with a 2.500-inch pitch diameter, both featuring a 0.250-inch bore. The gears are designed for 90° shaft intersection and include a 1/32-inch saw slot. The product is sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1356Z-48S30S120 |
| Product Name | 1:4 / 48 DP Bevel Gear, Stainless & Stainless material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Stainless; Stainless Steel (Set) |