S1356Z-48S30A090 is a 1:3 ratio miter and bevel gear set, 48 pitch, with a 30-tooth pinion and 90-tooth gear, manufactured as a precision matched pair from stainless steel and anodized aluminum. The set includes a 1/4 inch bore and a 1/32 inch saw slot, with a pitch diameter of 0.625 inches for the pinion and 1.875 inches for the gear. The gear set is sold as a matched unit and designed for perpendicular shaft applications. The materials are specified as 303 stainless steel for the pinion and 2024-T4 or -T351 aluminum alloy for the gear, anodized prior to cutting.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1356Z-48S30A090 |
| Product Name | 1:3 / 48 DP Bevel Gear, Stainless Steel & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum |