Stock Drive Products & Sterling Instrument - SDP/SI 1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material S1356Z-48S30A045

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1356Z-48S30A045 is a 1:1-1/2 ratio bevel gear manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It features a 48 diametral pitch and is available in two materials: 303 stainless steel and 2024-T4 or -T351 aluminum alloy, which is anodized prior to cutting. The gear has a bore size of .250 inches with a tolerance of +.000 and -0.003 inches. It is designed for precision applications and is sold as part of a matched set. This bevel gear is suitable for various mechanical applications where power transfer between intersecting shafts is required. Special orders can accommodate different bore sizes and materials, including passivation for stainless steel.

Datasheet Summary
Powered by GS/AI

The S1356Z-48S30A045 is a 1:1-1/2 ratio bevel gear manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It features a 48 diametral pitch and is available in two materials: 303 stainless steel and 2024-T4 or -T351 aluminum alloy, which is anodized prior to cutting. The gear has a bore size of .250 inches with a tolerance of +.000 and -0.003 inches. It is designed for precision applications and is sold as part of a matched set. This bevel gear is suitable for various mechanical applications where power transfer between intersecting shafts is required. Special orders can accommodate different bore sizes and materials, including passivation for stainless steel.

Suppliers

Company
Product
Description
Supplier Links
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material - S1356Z-48S30A045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material
S1356Z-48S30A045
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material S1356Z-48S30A045
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1356Z-48S30A045
Product Name 1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material
Gear Type Rack
Design English
Pressure Angle 20°
Tooth Form Straight
Material Aluminum; Stainless; Stainless Steel & Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 24 Tooth Brass Spur Gear - A 1B 2MY03024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
16 DP, 20 Teeth, 1:3 Ratio, 20° Pressure Angle, Bevel Gear - A 1B 3-Y16020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.4, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Module 0.3, 32 Tooth Brass Spur Gear - A 1B 2MY03032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details