Stock Drive Products & Sterling Instrument - SDP/SI 30 Teeth, 48DP / AGMA 10, Miter Gear ( Precision Matched Set ) S1356Z-48S30A030

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Teeth, 48DP / AGMA 10, Miter Gear ( Precision Matched Set ) - S1356Z-48S30A030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30 Teeth, 48DP / AGMA 10, Miter Gear ( Precision Matched Set )
S1356Z-48S30A030
30 Teeth, 48DP / AGMA 10, Miter Gear ( Precision Matched Set ) S1356Z-48S30A030
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1356Z-48S30A030
Product Name 30 Teeth, 48DP / AGMA 10, Miter Gear ( Precision Matched Set )
Gear Type Rack
Number of Teeth 30
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

1:2 Ratio / 2.5 MOD Bevel Gear Set With Mating Pinion ->A 1C 3MYK25036 (Sold Separate ) - A 1C 3MYK25018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
32 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details