Stock Drive Products & Sterling Instrument - SDP/SI 1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material S1356Z-48A30A045

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S1356Z-48A30A045 is a precision-matched bevel gear set with a 1:1-1/2 ratio, 48 pitch, and 30 and 45 teeth, composed of aluminum and stainless steel gears. The set includes a bore diameter of 0.2498 inch with a tolerance of +0.000/-0.0005 inch, a pitch diameter of 0.625 inch for the smaller gear, and 0.812 inch for the larger gear. The gear set features a 1/32 inch saw slot and a 0.312 inch outer diameter with a tolerance of +0.000/-0.003 inch. The gears are manufactured with a 20° pressure angle and are sold only as matched pairs.

Datasheet Summary
Powered by GS/AI

S1356Z-48A30A045 is a precision-matched bevel gear set with a 1:1-1/2 ratio, 48 pitch, and 30 and 45 teeth, composed of aluminum and stainless steel gears. The set includes a bore diameter of 0.2498 inch with a tolerance of +0.000/-0.0005 inch, a pitch diameter of 0.625 inch for the smaller gear, and 0.812 inch for the larger gear. The gear set features a 1/32 inch saw slot and a 0.312 inch outer diameter with a tolerance of +0.000/-0.003 inch. The gears are manufactured with a 20° pressure angle and are sold only as matched pairs.

Suppliers

Company
Product
Description
Supplier Links
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material - S1356Z-48A30A045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material
S1356Z-48A30A045
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material S1356Z-48A30A045
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1356Z-48A30A045
Product Name 1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material
Gear Type Rack
Design English
Pressure Angle 20°
Tooth Form Straight
Material Aluminum; Aluminum (Set)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.4, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details