S1354Z-64S32A048 is a precision-matched bevel gear set with a 1:1.5 ratio, consisting of a 32-tooth stainless steel gear and a 48-tooth aluminum gear, both with 64 pitch and a 20° pressure angle. The gears are sold as a set with a 3/16 inch bore and feature a 1/32 inch saw slot. The stainless steel component is made from 303 stainless steel, and the aluminum component is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The pitch diameter of the pinion is 0.500 inch and the gear is 0.750 inch, with an overall thickness of 0.593 inch.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1354Z-64S32A048 |
| Product Name | 1:1-1/2 / 64 DP Bevel Gear, Stainless Steel & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum |