S1354Z-64A32A032 is a precision matched set of 32-tooth, 64-pitch miter gears with a 1:1 ratio, designed for 90-degree motion transmission. The gears are made of anodized 2024-T4 or -T351 aluminum alloy, with a 3/16 inch bore and a 0.593 inch face width. The set includes a 1/32 inch saw slot and is sold as a matched pair. The gears have a 20° pressure angle and comply with AGMA 10 standards.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1354Z-64A32A032 |
| Product Name | 32 Teeth, 64DP / AGMA 10, Miter Gear ( Precision Matched Set ) |
| Gear Type | Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |