S1353Z-72S36S144 is a precision matched bevel gear set with a 1:4 ratio, consisting of a 36-tooth pinion and a 144-tooth gear, both with 72 pitch and a 20° pressure angle. The pinion is made of 303 stainless steel with a 1/8 inch bore, and the gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting. Each gear has a 1/32 inch saw slot and nominal dimensions of 0.500 inch pitch diameter for the pinion and 2.000 inch pitch diameter for the gear, with overall heights of 0.593 inch for both. The set is sold as a matched unit for clamping applications.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1353Z-72S36S144 |
| Product Name | 1:4 / 72 DP Bevel Gear, Aluminum & Stainless Steel material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Stainless; Stainless Steel (Set) |