S1353Z-72S36A108 is a 1:3 ratio bevel gear set with 36 and 108 teeth, 72 pitch, made of stainless steel and aluminum, with a 1/8 inch bore, 0.500 inch pitch diameter for the smaller gear, 1.500 inch pitch diameter for the larger gear, 1.062 inch face width, and 0.593 inch face width for both gears, featuring a 1/32 inch saw slot and 20° pressure angle. The set is precision matched and designed for clamping applications.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1353Z-72S36A108 |
| Product Name | 1:3 / 72 DP Bevel Gear, Stainless Steel & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum |