The S1353Z-72A36A144 is a 72-pitch bevel gear set with a 1:4 ratio, consisting of a 36-tooth and a 144-tooth gear, both made of 2024-T4 or -T351 aluminum alloy and anodized before cutting. The gear set has a 0.125-inch bore, a 0.031-inch saw slot, and dimensions of 1.312 inches in diameter for the larger gear and 0.593 inches in thickness for both gears. The pressure angle is 20°, and the set is sold as a matched pair for clamping applications.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1353Z-72A36A144 |
| Product Name | 1:4 / 72 DP Bevel Gear, Aluminum & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Aluminum (Set) |