S1353Z-72A24A024 is a precision matched set of 24-tooth, 72-diametral pitch miter gears with a 1:1 ratio, designed for 90-degree shaft intersection. The gears are made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and feature a 1/8 inch bore. Each gear has a pitch diameter of 0.333 inch, an overall thickness of 0.499 inch, and includes a 1/32 inch saw slot. The gears meet AGMA 10 standards and have a 20-degree pressure angle.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1353Z-72A24A024 |
| Product Name | 24 Teeth, 72DP / AGMA 10, Miter Gear ( Precision Matched Set ) |
| Gear Type | Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |