S1346Z-48S30S090 is a precision-matched bevel gear set with a 1:3 ratio, 48 pitch, and 30 and 90 teeth, manufactured from 303 stainless steel for both gears. It features a 1/4 inch bore, a 1/8 inch keyway, and a #6-32 set screw for shaft retention. The pitch diameter of the smaller gear is 0.625 inch and the larger gear is 1.875 inch, with a center distance of 1.250 inch. The gears are designed for 20° pressure angle operation and are sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1346Z-48S30S090 |
| Product Name | 1:3 / 48 DP Bevel Gear, Stainless & Stainless material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Stainless; Stainless Steel (Set) |