S1346Z-48A30A090 is a 1:3 ratio, 48-pitch bevel gear set consisting of a 30-tooth and a 90-tooth gear, both made of 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gears are sold as a matched set with a 1/4 inch bore, 1/8 inch keyway, and a #6-32 set screw. The pitch diameter of the pinion is 0.625 inch and the gear is 1.875 inch, with a face width of 0.687 inch. The pressure angle is 20 degrees and the gears are rated for inch-based applications.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1346Z-48A30A090 |
| Product Name | 1:3 / 48 DP Bevel Gear, Aluminum & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Aluminum (Set) |