S1343Z-72S36S054 is a 72-pitch bevel gear set with a 1:1-1/2 ratio, consisting of a 36-tooth stainless steel pinion and a 54-tooth aluminum gear, sold as a matched pair. Both gears have a 1/8 inch bore, 0.500 inch pitch diameter for the pinion, and 0.750 inch pitch diameter for the gear. The pinion measures 0.531 inch in axial length, and the gear measures 0.640 inch in axial length. The set includes a #2-56 set screw and is designed for use with perpendicular shafts. The gears are precision-machined and available only as a matched set.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1343Z-72S36S054 |
| Product Name | 1:1-1/2 / 72 DP Bevel Gear, Aluminum & Stainless Steel material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Stainless; Stainless Steel (Set) |