S1343Z-72S36A036 is a precision-matched miter gear set with a 1:1 ratio, 36 teeth, and 72 diametral pitch, designed for 90° rotational motion transmission. The gears are made of stainless steel and aluminum, mounted on 1/8 inch bores, and feature a 20° pressure angle. The set includes a #2-56 set screw and is sold as a matched pair. Physical dimensions are 0.500 inch pitch diameter for the pinion and 0.531 inch face width for both gears.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1343Z-72S36A036 |
| Product Name | 36 Teeth, 72DP / AGMA 10, Miter Gear ( Precision Matched Set ) |
| Gear Type | Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |