The S12S10M025N0310 is a hubless spur gear with 25 teeth, module 1, and a 20° pressure angle, manufactured from 303 stainless steel. It has a 10 mm bore diameter and a face width of 3.2 mm. The gear's pitch diameter is 25 mm, outer diameter is 27 mm, and hub diameter is not specified for this tooth count. Material is precision 303 stainless steel, anodized before cutting. The gear is part of a series with identical design features across variants.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12S10M025N0310 |
| Product Name | Module 1, 25 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |