S12S08M032N0310 is a hubless spur gear with a module of 0.8, 32 teeth, and a 20° pressure angle, made from 303 stainless steel. It has a 10 mm bore with a tolerance of +0.015 mm, a pitch diameter of 25.6 mm, an outside diameter of 27.2 mm, and a face width of 3.2 mm. Lightening holes are not applicable as the diameter is below 54 mm. The gear is designed for metric applications and complies with ISO standards for module 0.8 gears.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12S08M032N0310 |
| Product Name | Module 0.8, 32 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |