The S12S05M130N0310 is a hubless spur gear with a module of 0.5, 130 teeth, and a 20° pressure angle, made from 303 stainless steel. It has a 10 mm bore diameter, a pitch diameter of 65 mm, an outside diameter of 66 mm, and a face width of 3.2 mm. Lightening holes are not provided as the diameter is below the 54 mm threshold noted for their inclusion. The gear is designed for metric applications and complies with ISO standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12S05M130N0310 |
| Product Name | Module 0.5, 130 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |