Hubbless spur gear with 96 teeth, module 0.5, and 20° pressure angle, made of 303 stainless steel, featuring a 10 mm bore and 3.2 mm face width. The gear has a pitch diameter of 48 mm, outside diameter of 49 mm, and includes eight lightening holes as specified for diameters over 54 mm, though this unit is below that threshold. The gear is designed for metric applications and conforms to ISO standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12S05M096N0310 |
| Product Name | Module 0.5, 96 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |