The S12N10M018S0310 is a metric spur gear with 18 teeth and a module of 1, designed for applications requiring a 20° pressure angle. It is manufactured from 303 stainless steel, providing durability and resistance to corrosion. The gear features a 10 mm bore size with a tolerance of H7 (+0.015 mm), making it suitable for precise fitting on shafts. This gear is part of a broader range that includes various tooth counts and materials, allowing for customization based on specific project needs. The product is ideal for engineers looking for reliable and robust gearing solutions in their designs.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12N10M018S0310 |
| Product Name | Module 1, 18 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |