HUBLESS SPUR GEARS with module 0.8, 20° pressure angle, and 72 teeth, made from 2024 aluminum alloy anodized-T4 or T351, feature a 10 mm bore and 3 mm face width. The pitch diameter is 57.6 mm, and the outside diameter is 59.2 mm. Available in a range of tooth counts from 20 to 132, this part shares standard dimensions and material specifications with its series, all machined from anodized aluminum or 303 stainless steel. The bore tolerance is H7 (+0.015 mm).
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12N08M072A0310 |
| Product Name | Module 0.8, 72 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |