The S12N05M100S0310 is a hubless spur gear with 100 teeth, module 0.5, and a 20° pressure angle, made from 303 stainless steel. It has a 10 mm bore with an H7 fit and a face width of 3 mm. The pitch diameter is 50 mm, and the outer diameter is 51 mm. The gear is designed for metric applications and is available in standard sizes within the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12N05M100S0310 |
| Product Name | Module 0.5, 100 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |