The S12N05M080A0510 is a metric spur gear with a module of 0.5, featuring 80 teeth and a 20° pressure angle. It is constructed from 2024 aluminum alloy and is anodized prior to cutting, enhancing its durability and resistance to corrosion. The gear has a bore size of 10 mm with a tolerance of H7 (+0.015 mm). This product is suitable for applications requiring lightweight components with good strength-to-weight ratios. It is part of a series that includes various other configurations, allowing for customization based on specific project needs.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12N05M080A0510 |
| Product Name | Module 0.5, 80 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |