The Module 0.5, 64 Teeth, 20° Pressure Angle gear, part number S12N05M064S0510, is constructed from 303 stainless steel, offering durability and resistance to corrosion. It features a 10 mm bore diameter with a tolerance of vò10 H7 (+0.015). This gear is suitable for applications requiring precise motion transfer and is part of a series that includes various tooth counts and materials. Custom modifications, such as different bore sizes or materials, are available upon special order. This gear is designed to meet ISO Class 7 standards, making it a reliable choice for engineering projects that demand high performance and quality.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12N05M064S0510 |
| Product Name | Module 0.5, 64 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |