The S12M10M093N0510 is a nonmetallic hubless spur gear in the Metric Module 1 series, made of acetal with a 20° pressure angle, 93 teeth, a 95 mm pitch diameter, a 90 mm bore, and a 5 mm face width. It is designed for use in precision mechanical systems where low noise and self-lubricating properties are required. The gear is provided without a hub and is compatible with standard metric shafting. The series is available with bore sizes ranging from 10 mm to 50 mm and tooth counts from 15 to 100, all sharing the same module, pressure angle, and material specification.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M093N0510 |
| Product Name | Module 1, 93 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 93 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |