The S12M10M084N0510 is a nonmetallic hubless spur gear in the Module 1 series, made of acetal, with 84 teeth, a 20° pressure angle, a 92 mm pitch diameter, a 10 mm bore, and a 15 mm face width. It is designed for precision mechanical applications requiring lightweight, non-metallic gear transmission.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M084N0510 |
| Product Name | Module 1, 84 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |