The S12M10M080N0510 is a metric spur gear with 80 teeth, module 1, 20° pressure angle, and an acetal material construction. It has a 10 mm bore and a 5 mm face width, with a pitch diameter of 80 mm and an outside diameter of 82 mm. The gear is hubless and designed for nonmetallic applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M080N0510 |
| Product Name | Module 1, 80 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |