S12M10M072N0510 is a hubless acetal spur gear with a 72-tooth count, 1 mm module, 20° pressure angle, 10 mm bore, and 5 mm face width. The gear has a pitch diameter of 72 mm and an outside diameter of 74 mm. It is designed for use in metric applications and is available with no hub or fastener.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M072N0510 |
| Product Name | Module 1, 72 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |