The S12M10M070N0510 is a metric spur gear with 70 teeth, module 1, 20° pressure angle, and an acetal material construction. It has a 10 mm bore and 5 mm face width. The pitch diameter is 70 mm, and the outside diameter is 72 mm. The gear is hubless and designed for nonmetallic applications. All variants in this series share the same material, pressure angle, and mounting geometry.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M10M070N0510 |
| Product Name | Module 1, 70 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |